Pushbutton Switches PRO GRD VRT CHRM PLTD
SWITCH, PUSHBUTTON, SPST-NO, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
ILLUMINATED PUSHBUTTON MOM SA 1N
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31-121.012-ND | 31-121.012 | 93B8133 | 31-121.012 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 5A, 250V; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals |