SCHURTER Inc Pushbutton Switches 3-101-427

Description
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3370-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3370-ND
Pushbutton Switches 486-3370-ND
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front

Buy Now Datasheet
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter - 44AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter
44AC3581
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter 44AC3581
CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-427
Pushbutton Switches 3-101-427
Pushbutton Switches 22mm METAL BACKLITE MULTICOLOR CERAMIC

Pushbutton Switches 22mm METAL BACKLITE MULTICOLOR CERAMIC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-427
Switches - Pushbutton Switches 3-101-427
SWITCH PUSH SPST-NO 100MA 42V

SWITCH PUSH SPST-NO 100MA 42V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3370-ND 44AC3581 3-101-427 3-101-427
Product Name Pushbutton Switches Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506475-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details