SWITCH PUSHBUTTON SPDT 5A 125V
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 486-3-136-737-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade |