Pushbutton Switch DPST-NO Standard Panel Mount, Front
Push button switch,momentary,2 NO
SWITCH, PUSHBUTTON, DPST-2NO, 100mA, 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N
SWITCH PB DPST-NO 0.1A 42V
Pushbutton Switches LPB SQ MOM GD UNV LL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1356-ND | 2485324 | 30B4171 | 31-451.036 | 31-451.036 |
| Product Name | Pushbutton Switches | Push Button Actuators | Switch, Pushbutton, Dpst-2No, 100Ma, 42V; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals | Through hole | Solder Terminals | Solder Lug |