SCHURTER Inc Pushbutton Switches 3-101-012

Description
Pushbutton Switch DPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3315-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3315-ND
Pushbutton Switches 486-3315-ND
Pushbutton Switch DPST Anti-Vandal Panel Mount, Front

Pushbutton Switch DPST Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-012
Switches - Pushbutton Switches 3-101-012
SWITCH PUSHBUTTON DPST 16A 250V

SWITCH PUSHBUTTON DPST 16A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-012
Pushbutton Switches 3-101-012
Pushbutton Switches 16A, 250VAC 22mm 2 POLE NON-ILUMNATED

Pushbutton Switches 16A, 250VAC 22mm 2 POLE NON-ILUMNATED

Buy Now Datasheet
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5095 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5095
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5095
PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:DPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:DPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3315-ND 3-101-012 3-101-012 01AC5095
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-2 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push Buttons - 2AM4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers