EAO Switch Corporation Pushbutton Switches 31-124.0252

Description
ACTUATOR, 16 MM, 24 MM X 18 MM,
Request a Quote Datasheet
Description
ACTUATOR, 16 MM, 24 MM X 18 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-31-124.0252-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-31-124.0252-ND
Pushbutton Switches 1948-31-124.0252-ND
ACTUATOR, 16 MM, 24 MM X 18 MM,

ACTUATOR, 16 MM, 24 MM X 18 MM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1948-31-124.0252-ND
Product Name Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included)
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details