SWITCH PUSHBUTTON SPDT 100MA
PB SWITCH, SPDT, 0.1A, 250VAC/MULTICOLOR; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3-137-094-ND | 48AK3824 |
| Product Name | Pushbutton Switches | Pb Switch, Spdt, 0.1A, 250Vac/multicolor; Product Range Schurter |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade |