Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON, SPDT, 5 AMP, 250 V, PRODUCT RANGE:31 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:ON, CONTACT CURRENT MAX: 5 AMP, CONTACT VOLTAGE AC NOM:250 V, ILLUMINATION COLOR, CONTACT VOLTAGE DC NOM:250 V. FREE 2 YEAR RADWELL WARRANTY
SWITCH PB DPST-NO/NC 5A 250V
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches LPB REC MNT SLGP SLDR
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1345-ND | 18799065 | 31-261.025 | 50F8259 | 31-261.025 |
| Product Name | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |