Pushbutton Switch SPST-NC Standard Panel Mount, Rear
SWITCH PUSH SPST-NC 1A 115V
SWITCH, PUSHBUTTON, SPST-NC, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N
Pushbutton Switches PushBtn Switch SPST N.C. Std Black Btn
Butt Contact Pushbutton Switches, Panel Mount, 25 Milliohms (Max.) Contact Resistance
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH1364-ND | 30-2 | 14M6740 | 30-2 | 70217151 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 1A, 220V; Product Range Grayhill | Pushbutton Switches | Switch, Pushbutton, SPST, N/C, BLACK BUTTON, 1 AMP 115 V, RES |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Quick Connect/Blade; Solder Terminals |