SCHURTER Inc Pushbutton Switches 3-109-096

Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-109-096-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-109-096-ND
Pushbutton Switches 486-3-109-096-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter - 40AH0545 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter
40AH0545
Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter 40AH0545
PB SWITCH, SPST, 0.125A, 48V, SOLDER LUG; Product Range:MCS 16 Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPST, 0.125A, 48V, SOLDER LUG; Product Range:MCS 16 Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 486-3-109-096-ND 40AH0545
Product Name Pushbutton Switches Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features RoHS
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details