Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Pushbutton Switches LPB SQ MOM SLGP SLDR
SWITCH PB 4PST-2NO/2NC 5A 250V
SWITCH, PUSHBUTTON, DPDT, 2A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1343-ND | 31-152.025 | 31-152.025 | 30B4130 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Dpdt, 2A, 250V; Product Range Eao |
| Actuator Specifications | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | 4PST-2NO/2NC | Double Pole, Double Throw (DPDT) | 4PST-2NO/2NC | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |