Grayhill, Inc. Pushbutton Switches 30-17 RED

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7488-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7488-ND
Pushbutton Switches GH7488-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill - 14M6739 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill
14M6739
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill 14M6739
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton; Panel Mount; 1 A @ 115 VAC, 1/2 A @ 220 VAC; SPST; Solder - 70217154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1 A @ 115 VAC, 1/2 A @ 220 VAC; SPST; Solder
70217154
Switch, Pushbutton; Panel Mount; 1 A @ 115 VAC, 1/2 A @ 220 VAC; SPST; Solder 70217154
Pushbutton Switch, Panel Mount, 1 A @115 VAC, 1⁄2 A @ 220 VAC Rated Current Reliable Economical Large selection UL Recognized CSA Certified Sealed bushing and SPST contact form. Solder terminal. 25 Milliohms (max.) contact resistance.

Pushbutton Switch, Panel Mount, 1 A @115 VAC, 1⁄2 A @ 220 VAC Rated Current

  • Reliable
  • Economical
  • Large selection
  • UL Recognized
  • CSA Certified
  • Sealed bushing and
    SPST contact form. Solder terminal. 25 Milliohms (max.) contact resistance.
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
30-17 RED
Pushbutton Switches 30-17 RED
Pushbutton Switches PushBtn Switch SPST Red Btn

Pushbutton Switches PushBtn Switch SPST Red Btn

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7488-ND 14M6739 70217154 30-17 RED
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill Switch, Pushbutton; Panel Mount; 1 A @ 115 VAC, 1/2 A @ 220 VAC; SPST; Solder Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details