EAO Switch Corporation Push Button Actuators 31-423.036

Description
Push button switch,momentary,1NC + 1NO
Request a Quote Datasheet
Description
Push button switch,momentary,1NC + 1NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2485245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2485245
Push Button Actuators 2485245
Push button switch,momentary,1NC + 1NO

Push button switch,momentary,1NC + 1NO

Supplier's Site
Pushbutton Switches - 1948-1352-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1352-ND
Pushbutton Switches 1948-1352-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
31-423.036
Pushbutton Switches 31-423.036
Pushbutton Switches LPB REC MOM GD UNV LL

Pushbutton Switches LPB REC MOM GD UNV LL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
31-423.036
Switches - Pushbutton Switches 31-423.036
SWITCH PB DPST-NO/NC 0.1A 42V

SWITCH PB DPST-NO/NC 0.1A 42V

Supplier's Site
Switch, Pushbutton, Dpst, 100Ma, 42V; Product Range Eao - 66F9741 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 100Ma, 42V; Product Range Eao
66F9741
Switch, Pushbutton, Dpst, 100Ma, 42V; Product Range Eao 66F9741
SWITCH, PUSHBUTTON, DPST, 100mA, 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; IP Rating:IP40RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 100mA, 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 18799027 - Radwell International
Willingboro, NJ, United States
Pushbutton
18799027
Pushbutton 18799027
SWITCH, PUSHBUTTON, DPST, 100MA, 42V; PRODUCT RANGE:31 SERIES; PANEL CUTOUT DIAMETER:16MM; CONTACT CONFIGURATION:DPST-N C; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:RECTANGULAR; CONTACT CURRENT AC MAX:100MA; IP RATING:IP40ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PUSHBUTTON, DPST, 100MA, 42V; PRODUCT RANGE:31 SERIES; PANEL CUTOUT DIAMETER:16MM; CONTACT CONFIGURATION:DPST-NC; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:RECTANGULAR; CONTACT CURRENT AC MAX:100MA; IP RATING:IP40ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 2485245 1948-1352-ND 31-423.036 31-423.036 66F9741 18799027
Product Name Push Button Actuators Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Dpst, 100Ma, 42V; Product Range Eao Pushbutton
Actuator Specifications Button Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Double Pole, Single Throw (DPST); DPST-NC Double Pole, Single Throw (DPST)
Terminal Type Through hole Solder Terminals Solder Lug Solder Terminals
Features Illuminated Switch; RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
N program - NDT - Pushbutton - NDTBL/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details