Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON, DPST, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:3PST-N
Pushbutton Switches PB RND MOM BLK
PUSHBUTTON, PRODUCT RANGE: 31 SERIES, MAINTAINED / PUSH RELEASE, PANEL CUTOUT DIAMETER: 16MM, CONTACT CONFIGURATION: 3PST-NO, 3PST-NC, SWITCH OPERATION: MAINTAINED, ACTUATOR STYLE: RECTANGULAR, CONTACT CURRENT AC MAX: 5AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 31-263.025-ND | 66F9689 | 31-263.025 | 18799040 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Dpst, 5A, 250V; Product Range Eao | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Rectangular, Button (Not Included) | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | Maintained Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Terminal Type | Solder Terminals | |||
| Max Current Rating | 5 amps | 5 amps |