Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N
SWITCH PB 4PST-2NO/2NC 5A 250V
Pushbutton Switches LPB RND MOM SLGP SLDR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1340-ND | 30B4122 | 31-132.025 | 31-132.025 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | 4PST-2NO/2NC | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC | 4PST-2NO/2NC | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |