Pushbutton Switch 8PST-4NO/4NC Standard Panel Mount, Front
SWITCH PB 8PST-4NO/4NC 5A 250V
Pushbutton Switches MOUNT WRENCH
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31-264.025-ND | 31-264.025 | 31-264.025 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Terminal Type | Solder Terminals | Solder Terminals | |
| Max Current Rating | 5 amps | 5 amps |