EAO Switch Corporation Pushbutton Switches 31-151.025

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1342-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1342-ND
Pushbutton Switches 1948-1342-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
31-151.025
Switches - Pushbutton Switches 31-151.025
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
31-151.025
Pushbutton Switches 31-151.025
Pushbutton Switches LPB SQ MOM SLGP SLDR

Pushbutton Switches LPB SQ MOM SLGP SLDR

Buy Now Datasheet
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao - 52F1835 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
52F1835
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 52F1835
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1342-ND 31-151.025 31-151.025 52F1835
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Double Pole, Double Throw (DPDT) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details