Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Illuminated pushbutton main SA 1NC+1NO S
SWITCH, PUSHBUTTON, SPDT, 5A, 250V, 31 SERIES; CONTACT CONFIGURATION: DPDT, SWITCH OPERATION: ON, CONTACT CURRENT MAX: 5A, CONTACT VOLTAGE AC NOM: 250V, CONTACT VOLTAGE DC NOM: 250V, IP RATING: IP40, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH PB DPST-NO/NC 5A 250V
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches LPB REC MNT SLGP QC
| DigiKey | RS Components, Ltd. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1344-ND | 2748352 | 18799062 | 31-261.022 | 92F5782 | 31-261.022 |
| Product Name | Pushbutton Switches | Push Button Actuators | Pushbutton | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect |