EAO Switch Corporation Pushbutton Switches 31-433.036

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1354-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1354-ND
Pushbutton Switches 1948-1354-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Push Button Actuators - 1757883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
1757883
Push Button Actuators 1757883
Modular switch actuator Illuminated push

Modular switch actuator Illuminated push

Supplier's Site
Pushbutton Switches - 31-433.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
31-433.036
Pushbutton Switches 31-433.036
Pushbutton Switches LENS RND FLT TLT BL

Pushbutton Switches LENS RND FLT TLT BL

Buy Now Datasheet
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao - 66F9680 - Newark, An Avnet Company
Chicago, IL, United States
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao
66F9680
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao 66F9680
SWITCH PUSHBUTTON DPST-1NO/1NC 100mA 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH PUSHBUTTON DPST-1NO/1NC 100mA 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 18799082 - Radwell International
Willingboro, NJ, United States
Pushbutton
18799082
Pushbutton 18799082
SWITCH PUSHBUTTON, DPST-1NO/1NC, 100MA, 42V, PRODUCT RANGE: 31 SERIES, PANEL CUTOUT DIAMETER: 16MM, CONTACT CONFIGURATION: SPST-NO/SPST-NC, ACTUATOR STYLE: ROUND, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY

SWITCH PUSHBUTTON, DPST-1NO/1NC, 100MA, 42V, PRODUCT RANGE: 31 SERIES, PANEL CUTOUT DIAMETER: 16MM, CONTACT CONFIGURATION: SPST-NO/SPST-NC, ACTUATOR STYLE: ROUND, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
31-433.036
Switches - Pushbutton Switches 31-433.036
SWITCH PB DPST-NO/NC 0.1A 42V

SWITCH PB DPST-NO/NC 0.1A 42V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 1948-1354-ND 1757883 31-433.036 66F9680 18799082 31-433.036
Product Name Pushbutton Switches Push Button Actuators Pushbutton Switches Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao Pushbutton Switches - Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Modular Switch Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data