Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Switch, Pushbutton, Momentary, 1NO/1NC,18 x 24mm, Rectagular, Blk, Solder Term
PUSHBUTTON, PRODUCT RANGE: 31 SERIES, 250VAC/DC, PANEL CUTOUT DIAMETER: 16MM, CONTACT CONFIGURATION: SPST-NO SPST-NC, SWITCH OPERATION: MOMENTARY, ACTUATOR STYLE: RECTANGULAR, CONTACT CURRENT AC MAX: 5AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches LPB REC MOM SLGP SLDR
SWITCH PB DPST-NO/NC 5A 250V
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1336-ND | 70029797 | 18798993 | 50F8257 | 31-121.025 | 31-121.025 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Momentary, 1NO/1NC,18 x 24mm, Rectagular, Blk, Solder Term | Pushbutton | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |