EAO Switch Corporation Pushbutton Switches 31-435.036

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1355-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1355-ND
Pushbutton Switches 1948-1355-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton Body Only, Round, 1 N.O. Contact, Switch Element - 70029732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton Body Only, Round, 1 N.O. Contact, Switch Element
70029732
Switch, Pushbutton Body Only, Round, 1 N.O. Contact, Switch Element 70029732
Switch, Pushbutton Body Only, Round, 1 N.O. Contact, Switch Element

Switch, Pushbutton Body Only, Round, 1 N.O. Contact, Switch Element

Supplier's Site
Pushbutton Switches - 31-435.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
31-435.036
Pushbutton Switches 31-435.036
Pushbutton Switches IND RND BLK LENS

Pushbutton Switches IND RND BLK LENS

Buy Now Datasheet
Pushbutton - 4754668 - Radwell International
Willingboro, NJ, United States
Pushbutton
4754668
Pushbutton 4754668
ILLUMINATED PUSHBUTTON MOM LL 1NO UT D18 GOLD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED PUSHBUTTON MOM LL 1NO UT D18 GOLD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
31-435.036
Switches - Pushbutton Switches 31-435.036
SWITCH PB SPST-NO 0.1A 42V

SWITCH PB SPST-NO 0.1A 42V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1355-ND 70029732 31-435.036 4754668 31-435.036
Product Name Pushbutton Switches Switch, Pushbutton Body Only, Round, 1 N.O. Contact, Switch Element Pushbutton Switches Pushbutton Switches - Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 1146853 - Radwell International
Allen-Bradley / Rockwell Automation
View Details