EAO Switch Corporation Pushbutton Switches 31-282.025

Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1349-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1349-ND
Pushbutton Switches 1948-1349-ND
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao - 30B4160 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
30B4160
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 30B4160
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:5A; IP Rating:IP40RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:5A; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
31-282.025
Switches - Pushbutton Switches 31-282.025
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
31-282.025
Pushbutton Switches 31-282.025
Pushbutton Switches LPB SQ MNT SLGP SLDR

Pushbutton Switches LPB SQ MNT SLGP SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1349-ND 30B4160 31-282.025 31-282.025
Product Name Pushbutton Switches Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC 4PST-2NO/2NC Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364700-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers