SCHURTER Inc Pushbutton Switches 3-101-013

Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3-101-013-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3-101-013-ND
Pushbutton Switches 3-101-013-ND
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5096 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5096
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5096
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-013
Switches - Pushbutton Switches 3-101-013
SWITCH PUSHBUTTON SPST 16A 250V

SWITCH PUSHBUTTON SPST 16A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-013
Pushbutton Switches 3-101-013
Pushbutton Switches 16A, 250VAC 22mm 1 POLE RED

Pushbutton Switches 16A, 250VAC 22mm 1 POLE RED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3-101-013-ND 01AC5096 3-101-013 3-101-013
Product Name Pushbutton Switches Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.3077 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details