SCHURTER Inc Pushbutton Switches 3-101-016

Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3-101-016-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3-101-016-ND
Pushbutton Switches 3-101-016-ND
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-016
Switches - Pushbutton Switches 3-101-016
SWITCH PUSHBUTTON DPST 16A 250V

SWITCH PUSHBUTTON DPST 16A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-016
Pushbutton Switches 3-101-016
Pushbutton Switches 16A, 250VAC 22mm 2 POLE RED

Pushbutton Switches 16A, 250VAC 22mm 2 POLE RED

Buy Now Datasheet
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5099 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5099
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5099
PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:DPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:DPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3-101-016-ND 3-101-016 3-101-016 01AC5099
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918414 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details