SCHURTER Inc Push Button Switches 3-137-086

Description
Schurter 3-137-086 Push Button Switch
Request a Quote Datasheet
Description
Schurter 3-137-086 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2607091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2607091
Push Button Switches 2607091
Schurter 3-137-086 Push Button Switch

Schurter 3-137-086 Push Button Switch

Supplier's Site
Push Button Switches - 2607090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2607090
Push Button Switches 2607090
Schurter 3-137-086 Push Button Switch

Schurter 3-137-086 Push Button Switch

Supplier's Site
Pushbutton Switches - 486-3-137-086-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-086-ND
Pushbutton Switches 486-3-137-086-ND
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Buy Now Datasheet
Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter - 48AK3816 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter
48AK3816
Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter 48AK3816
PB SWITCH, SPDT, 5A, 250VAC, MULTICOLOR; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural

PB SWITCH, SPDT, 5A, 250VAC, MULTICOLOR; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2607091 486-3-137-086-ND 48AK3816
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; Pilot Light; RoHS Illuminated Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012F02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details