Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switches PushBtn Switch SPST N.C. Red Btn
SWITCH PUSH SPST-NC 1A 115V
Switch, Pushbutton,SPST, N.C., red button
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 1A, 115VAC, SPST-NC; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH1366-ND | 30-6 | 30-6 | 70216895 | 13N5323 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton,SPST, N.C., red button | Switch, Pushbutton, Non-Illuminated, 1A, 115Vac, Spst-Nc; Product Range Grayhill |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |