SCHURTER Inc Pushbutton Switches 3-101-030

Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3-101-030-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3-101-030-ND
Pushbutton Switches 3-101-030-ND
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-030
Pushbutton Switches 3-101-030
Pushbutton Switches 16A, 250VAC 22mm 1 POLE BRIGHT WHT

Pushbutton Switches 16A, 250VAC 22mm 1 POLE BRIGHT WHT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-030
Switches - Pushbutton Switches 3-101-030
SWITCH PUSHBUTTON SPST 16A 250V

SWITCH PUSHBUTTON SPST 16A 250V

Supplier's Site
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5251 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5251
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5251
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA CS Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA CS Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3-101-030-ND 3-101-030 3-101-030 01AC5251
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 630 - M 630-11-2-A24 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-1825097-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers