SCHURTER Inc Pushbutton Switches 3-101-007

Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3-101-007-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3-101-007-ND
Pushbutton Switches 3-101-007-ND
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-007
Pushbutton Switches 3-101-007
Pushbutton Switches 16A, 250VAC 19mm 1 POLE BRIGHT GRN

Pushbutton Switches 16A, 250VAC 19mm 1 POLE BRIGHT GRN

Buy Now Datasheet
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5243 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5243
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5243
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA CS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA CS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-007
Switches - Pushbutton Switches 3-101-007
SWITCH PUSHBUTTON SPST 16A 250V

SWITCH PUSHBUTTON SPST 16A 250V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3-101-007-ND 3-101-007 01AC5243 3-101-007
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010D12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details