SWITCH PUSHBUTTON SPDT 5A 125V
Schurter 3-137-083 Push Button Switch
Schurter 3-137-083 Push Button Switch
SWITCH PUSHBUTTON SPDT 5A 125V
PB SWITCH, SPDT, 5A, 250VAC, RED; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3-137-083-ND | 2607085 | 3-137-083 | 48AK3813 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 5A, 250Vac, Red; Product Range Schurter |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | |||
| Features | Illuminated Switch | Illuminated Switch; Pilot Light; RoHS |