Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Modular switch actuator Illuminated push
Pushbutton Switches LPB REC MOM SLGP QC
PUSHBUTTON OPERATOR, RECTANGULAR, 16 MM MOUNT, ILLUMINATED, 250 VAC, 5 AMP, 1 NC + 1 NO, SPDT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
SWITCH PB DPST-NO/NC 5A 250V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1335-ND | 1757891 | 31-121.022 | 3190192 | 92F5783 | 31-121.022 |
| Product Name | Pushbutton Switches | Push Button Actuators | Pushbutton Switches | Pushbutton | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Push Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals; Solder | Quick Connect | Solder Terminals |