EAO Switch Corporation Pushbutton Switches 31-131.025

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1339-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1339-ND
Pushbutton Switches 1948-1339-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
31-131.025
Switches - Pushbutton Switches 31-131.025
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao - 88F4824 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
88F4824
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 88F4824
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
31-131.025
Pushbutton Switches 31-131.025
Pushbutton Switches LPB RND MOM SLGP SLDR

Pushbutton Switches LPB RND MOM SLGP SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1339-ND 31-131.025 88F4824 31-131.025
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1106.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Process Sealed Subminiature Pushbutton - AB11AH - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Pushbutton - 336604 - Radwell International
Allen-Bradley / Rockwell Automation
View Details