SCHURTER Inc Pushbutton Switches 3-137-084

Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-137-084-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-084-ND
Pushbutton Switches 486-3-137-084-ND
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-137-084
Switches - Pushbutton Switches 3-137-084
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site
Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter - 48AK3814 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter
48AK3814
Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter 48AK3814
PB SWITCH, SPDT, 5A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

PB SWITCH, SPDT, 5A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3-137-084-ND 3-137-084 48AK3814
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR40GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details