SCHURTER Inc Pushbutton Switches 3-101-001

Description
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-4318-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-4318-ND
Pushbutton Switches 486-4318-ND
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5091 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5091
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5091
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-001
Switches - Pushbutton Switches 3-101-001
SWITCH PUSHBUTTON SPST 16A 250V

SWITCH PUSHBUTTON SPST 16A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-001
Pushbutton Switches 3-101-001
Pushbutton Switches 16A, 250VAC 22mm 1 POLE NON-ILUMNATED

Pushbutton Switches 16A, 250VAC 22mm 1 POLE NON-ILUMNATED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-4318-ND 01AC5091 3-101-001 3-101-001
Product Name Pushbutton Switches Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 906674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2316531-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details