EAO Switch Corporation Push Button Actuators 31-425.036

Description
Push button switch,momentary,1 NO
Request a Quote Datasheet
Description
Push button switch,momentary,1 NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2485239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2485239
Push Button Actuators 2485239
Push button switch,momentary,1 NO

Push button switch,momentary,1 NO

Supplier's Site
Pushbutton Switches - 1948-1353-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1353-ND
Pushbutton Switches 1948-1353-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao - 93B1713 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
93B1713
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao 93B1713
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
31-425.036
Pushbutton Switches 31-425.036
Pushbutton Switches LPB REC MOM GD UNV LL

Pushbutton Switches LPB REC MOM GD UNV LL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
31-425.036
Switches - Pushbutton Switches 31-425.036
SWITCH PB SPST-NO 0.1A 42V

SWITCH PB SPST-NO 0.1A 42V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2485239 1948-1353-ND 93B1713 31-425.036 31-425.036
Product Name Push Button Actuators Pushbutton Switches Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Button Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through hole Solder Terminals Solder Lug Solder Terminals
Features Illuminated Switch; RoHS RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A3A Lighted Pushbutton Switch - A3AA-90A1-00EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details