SCHURTER Inc Pushbutton Switches 3-101-004

Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3314-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3314-ND
Pushbutton Switches 486-3314-ND
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-004
Switches - Pushbutton Switches 3-101-004
SWITCH PUSHBUTTON DPST 16A 250V

SWITCH PUSHBUTTON DPST 16A 250V

Supplier's Site
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5094 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5094
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5094
PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-004
Pushbutton Switches 3-101-004
Pushbutton Switches 16A, 250VAC 19mm 2 POLE GREEN

Pushbutton Switches 16A, 250VAC 19mm 2 POLE GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3314-ND 3-101-004 01AC5094 3-101-004
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST Double Pole, Single Throw (DPST); DPST
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-302 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details