SCHURTER Inc Pushbutton Switches 3-100-912

Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3309-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3309-ND
Pushbutton Switches 486-3309-ND
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-100-912
Switches - Pushbutton Switches 3-100-912
SWITCH PUSHBUTTON DPST 16A 250V

SWITCH PUSHBUTTON DPST 16A 250V

Supplier's Site
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5085 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5085
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5085
PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:DPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:22.1mm; Contact Configuration:DPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
3-100-912
Pushbutton Switches 3-100-912
Pushbutton Switches 16A, 250VAC 22mm 2 POLE GREEN

Pushbutton Switches 16A, 250VAC 22mm 2 POLE GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3309-ND 3-100-912 01AC5085 3-100-912
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
N program - NDLP - Mushroom button with illumination - NDLP - Mushroom button with illumination - NDLP30GR/BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details