SCHURTER Inc Pushbutton Switches 3-137-082

Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-137-082-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-082-ND
Pushbutton Switches 486-3-137-082-ND
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-137-082
Switches - Pushbutton Switches 3-137-082
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 486-3-137-082-ND 3-137-082
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Features RoHS
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Push Button Switches - 1-2364572-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details