Schurter 3-109-081 Push Button Switch
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
PB SWITCH, SPST-NO, 0.08A, 24VDC, THT; Product Range:MCS 16 Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 577309 | 486-3-109-081-ND | 40AH0541 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Spst-No, 0.08A, 24Vdc, Tht; Product Range Schurter |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 140 F (-20 to 60 C) | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) |