Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 16A, 250VAC 19mm 2 POLE RED
PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes
SWITCH PUSHBUTTON DPST 16A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3313-ND | 3-101-003 | 01AC5093 | 3-101-003 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Flush Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Quick Connect/Blade | Quick Connect | ||
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |