Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA CS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPST 16A 250V
Pushbutton Switches 16A, 250VAC 19mm 1 POLE RED
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3-101-005-ND | 01AC5242 | 3-101-005 | 3-101-005 |
| Product Name | Pushbutton Switches | Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade | Quick Connect | ||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |