Grayhill, Inc. Pushbutton Switches 30-251 BLK

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7484-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7484-ND
Pushbutton Switches GH7484-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill - 14M6741 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill
14M6741
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill 14M6741
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
30-251 BLK
Pushbutton Switches 30-251 BLK
Pushbutton Switches PushBtn Switch SPST N.O. Sealed Blk Btn

Pushbutton Switches PushBtn Switch SPST N.O. Sealed Blk Btn

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7484-ND 14M6741 30-251 BLK
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Lead
Features Illuminated Switch; RoHS
View Details
Process Sealed Subminiature Pushbutton - AB15BH-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 359557 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details