Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 5A 120V
Pushbutton Switches PushBtn Switch SPST N.O. Black Btn
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N
Switch, Pushbutton, SPST, N.O., Black Button, UL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH1358-ND | 30-3UL | 30-3UL | 14M6742 | 70216861 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill | Switch, Pushbutton, SPST, N.O., Black Button, UL |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Quick Connect/Blade; Solder Terminals |