SCHURTER Inc Push Button Switches 3-109-100

Description
Schurter 3-109-100 Push Button Switch
Request a Quote Datasheet
Description
Schurter 3-109-100 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 577310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
577310
Push Button Switches 577310
Schurter 3-109-100 Push Button Switch

Schurter 3-109-100 Push Button Switch

Supplier's Site
Pushbutton Switches - 486-3-109-100-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-109-100-ND
Pushbutton Switches 486-3-109-100-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter - 40AH0546 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter
40AH0546
Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter 40AH0546
PB SWITCH, SPST, 0.125A, 48V, SOLDER LUG; Product Range:MCS 16 Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPST, 0.125A, 48V, SOLDER LUG; Product Range:MCS 16 Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 577310 486-3-109-100-ND 40AH0546
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.125A, 48V, Solder Lug; Product Range Schurter
Features DustProof; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch RoHS
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 140 F (-20 to 60 C)
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15AV-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers