EAO Switch Corporation Pushbutton Switches 31-123.0252

Description
ACTUATOR, 16 MM, 24 MM X 18 MM,
Request a Quote Datasheet
Description
ACTUATOR, 16 MM, 24 MM X 18 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-31-123.0252-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-31-123.0252-ND
Pushbutton Switches 1948-31-123.0252-ND
ACTUATOR, 16 MM, 24 MM X 18 MM,

ACTUATOR, 16 MM, 24 MM X 18 MM,

Buy Now Datasheet
Push Button Actuators - 443114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
443114
Push Button Actuators 443114
Actuator, Ø 16 mm, 24 mm x 18 mm, illumi

Actuator, Ø 16 mm, 24 mm x 18 mm, illumi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-31-123.0252-ND 443114
Product Name Pushbutton Switches Push Button Actuators
Actuator Specifications Rectangular, Button (Not Included)
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012C12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details