Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
SWITCH PUSH SPST-NO 100MA 42V
Pushbutton Switches 19mm METAL BACKLITE MULTICOLOR CERAMIC
CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 486-3357-ND | 3-101-414 | 3-101-414 | 44AC3568 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Wire Leads | Wire Lead |