Grayhill, Inc. Pushbutton Switches 30-1UL

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7480-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7480-ND
Pushbutton Switches GH7480-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 30-1UL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
30-1UL
Switches - Pushbutton Switches 30-1UL
SWITCH PUSH SPST-NO 5A 120V

SWITCH PUSH SPST-NO 5A 120V

Supplier's Site
Switch, Pushbutton, SPST, N.O., Standard, Red Button, UL - 70216913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N.O., Standard, Red Button, UL
70216913
Switch, Pushbutton, SPST, N.O., Standard, Red Button, UL 70216913
Switch, Pushbutton, SPST, N.O., Standard, Red Button, UL

Switch, Pushbutton, SPST, N.O., Standard, Red Button, UL

Supplier's Site
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill - 14M6735 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill
14M6735
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill 14M6735
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
30-1UL
Pushbutton Switches 30-1UL
Pushbutton Switches PushBtn Switch SPST N.O. Std Red Btn UL

Pushbutton Switches PushBtn Switch SPST N.O. Std Red Btn UL

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7480-ND 30-1UL 70216913 14M6735 30-1UL
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, SPST, N.O., Standard, Red Button, UL Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Quick Connect/Blade; Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317656-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR40.1RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -40 to 167 F (-40 to 75 C)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Max Current Rating 0.1000 amps
View Details