SCHURTER Inc Pushbutton Switches 3-137-085

Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-137-085-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-085-ND
Pushbutton Switches 486-3-137-085-ND
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Buy Now Datasheet
Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter - 48AK3815 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter
48AK3815
Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter 48AK3815
PB SWITCH, SPDT, 5A, 250VAC, MULTICOLOR; Product Range:MSM Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural

PB SWITCH, SPDT, 5A, 250VAC, MULTICOLOR; Product Range:MSM Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 486-3-137-085-ND 48AK3815
Product Name Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364686-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 219816652 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details