EAO Switch Corporation Pushbutton Switches 31-283.025

Description
Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 31-283.025-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
31-283.025-ND
Pushbutton Switches 31-283.025-ND
Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front

Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton - 49250303 - Radwell International
Willingboro, NJ, United States
Pushbutton
49250303
Pushbutton 49250303
PUSHBUTTON ACTUATOR, ILLUMINATED, SQUARE, MAINTAINED, BLACK PLASTIC, 18 X18MM, 3 NC + 3 NO, 5A 250 VAC. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ACTUATOR, ILLUMINATED, SQUARE, MAINTAINED, BLACK PLASTIC, 18 X18MM, 3 NC + 3 NO, 5A 250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pushbutton Switches - 31-283.025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
31-283.025
Pushbutton Switches 31-283.025
Pushbutton Switches 7 SEG READOUT SLDR

Pushbutton Switches 7 SEG READOUT SLDR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
31-283.025
Switches - Pushbutton Switches 31-283.025
SWITCH PB 6PST-3NO/3NC 5A 250V

SWITCH PB 6PST-3NO/3NC 5A 250V

Supplier's Site

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 31-283.025-ND 49250303 31-283.025 31-283.025
Product Name Pushbutton Switches Pushbutton Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Solder Terminals
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP6LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Hardware - AT3010D12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 1145913 - Radwell International
Allen-Bradley / Rockwell Automation
View Details