Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
SCHURTER INC
3-145-480 -- PUSH BUTTON SWITCHES
SCHURTER Inc
Push Button Switches
3-145-480
Description
Schurter 3-145-480 Switch
RS Components, Ltd.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Schurter 3-145-480 Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
725826
Push Button Switches
725826
Schurter 3-145-480 Switch
Schurter 3-145-480 Switch
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-145-480-ND
Pushbutton Switches
486-3-145-480-ND
MSM-19 SWITCH
MSM-19 SWITCH
Buy Now
Datasheet
Technical Specifications
RS Components, Ltd.
DigiKey
Product Category
Pushbutton Switches
Pushbutton Switches
Product Number
725826
486-3-145-480-ND
Product Name
Push Button Switches
Pushbutton Switches
Switch Function
Momentary Contact
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch
HP7C
Specs
Switch Function
Momentary Contact
Features
Weather resistant or waterproof
Min. Actuating Force
0.8 lbs (0.3401 kg)
View Details
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL5LB-6-230
Specs
Max AC Voltage Rating
230 volts
View Details
Midwest Motion Products, Inc.
Switches
MMP-RF40A-12V
Specs
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
NKK Switches
Hardware
AT3069JCF12
Specs
Features
Illuminated Switch
View Details