Pushbutton Switch DPST-NC Standard Panel Mount, Front
ILLUMINATED PUSHBUTTON,RED,2NC,1
SWITCH PB DPST-NC 0.1A 42V
Pushbutton Switches LENS REC FLT TPT SUP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31-432.036-ND | 30B4168 | 31-432.036 | 31-432.036 |
| Product Name | Pushbutton Switches | Illuminated Pushbutton,red,2Nc,100Ma,42V; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NC | Double Pole, Single Throw (DPST); DPST-NC | |
| Terminal Type | Solder Terminals | Solder Terminals |